Altech Corp. Molded Case Circuit Breakers S-TS800HU-ATU-LL-800

Description
Features: 4 Frame Sizes Compact Design Thermal Magnetic Up to 100kA Short Circuit Interrupting Capacity Circuit Breakers are supplied with line and load terminals CE version
Request a Quote Datasheet
Description
Features: 4 Frame Sizes Compact Design Thermal Magnetic Up to 100kA Short Circuit Interrupting Capacity Circuit Breakers are supplied with line and load terminals CE version
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breakers - S-TS800HU-ATU-LL-800 - Altech Corp.
Flemington, NJ, USA
Molded Case Circuit Breakers
S-TS800HU-ATU-LL-800
Molded Case Circuit Breakers S-TS800HU-ATU-LL-800
Features: 4 Frame Sizes Compact Design Thermal Magnetic Up to 100kA Short Circuit Interrupting Capacity Circuit Breakers are supplied with line and load terminals CE version

Features:

  • 4 Frame Sizes
  • Compact Design
  • Thermal Magnetic
  • Up to 100kA Short Circuit Interrupting Capacity
  • Circuit Breakers are supplied with line and load terminals
  • CE version
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Circuit Breakers
Product Number S-TS800HU-ATU-LL-800
Product Name Molded Case Circuit Breakers
Rated AC Voltage 600 volts
Rated Current 800 amps
Trip System Type Thermal Magnetic
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 09146911 - Powell Electronics, Inc.
Specs
Rated Current 63 amps
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C05DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Miniature Molded One Pole AC Case Circuit Breakers - 1DU2L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Single Pole Supplementary B-Trip Circuit Breakers - 1BU63R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 63 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers