Altech Corp. Molded Case Circuit Breakers S-TS250NU-ATU-LL-250

Description
Features: 4 Frame Sizes Compact Design Thermal Magnetic Up to 100kA Short Circuit Interrupting Capacity Circuit Breakers are supplied with line and load terminals CE version
Request a Quote
Description
Features: 4 Frame Sizes Compact Design Thermal Magnetic Up to 100kA Short Circuit Interrupting Capacity Circuit Breakers are supplied with line and load terminals CE version
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S-TS250NU-ATU-LL-250 is a 3-pole molded case circuit breaker with an adjustable thermal trip and fixed magnetic trip, rated for 250 A at 600 VAC, designed for use in power distribution and motor applications. It is UL489 listed and HACR rated, with an interrupting capacity of 50 kA at 240 VAC, 35 kA at 480 VAC, and 10 kA at 600 VAC. The device features line and load terminals, and is mounted in a TS250 frame measuring 105 x 178 x 86 mm. The thermal trip current is adjustable between 200 A and 250 A, and the magnetic trip is set at 2500 A. Its weight is 4.19 lb.

Datasheet Summary
Powered by GS/AI

The S-TS250NU-ATU-LL-250 is a 3-pole molded case circuit breaker with an adjustable thermal trip and fixed magnetic trip, rated for 250 A at 600 VAC, designed for use in power distribution and motor applications. It is UL489 listed and HACR rated, with an interrupting capacity of 50 kA at 240 VAC, 35 kA at 480 VAC, and 10 kA at 600 VAC. The device features line and load terminals, and is mounted in a TS250 frame measuring 105 x 178 x 86 mm. The thermal trip current is adjustable between 200 A and 250 A, and the magnetic trip is set at 2500 A. Its weight is 4.19 lb.

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breakers - S-TS250NU-ATU-LL-250 - Altech Corp.
Flemington, NJ, USA
Molded Case Circuit Breakers
S-TS250NU-ATU-LL-250
Molded Case Circuit Breakers S-TS250NU-ATU-LL-250
Features: 4 Frame Sizes Compact Design Thermal Magnetic Up to 100kA Short Circuit Interrupting Capacity Circuit Breakers are supplied with line and load terminals CE version

Features:

  • 4 Frame Sizes
  • Compact Design
  • Thermal Magnetic
  • Up to 100kA Short Circuit Interrupting Capacity
  • Circuit Breakers are supplied with line and load terminals
  • CE version
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Circuit Breakers
Product Number S-TS250NU-ATU-LL-250
Product Name Molded Case Circuit Breakers
Rated AC Voltage 600 volts
Rated Current 250 amps
Trip System Type Thermal Magnetic
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1DU3M - Powell Electronics, Inc.
Specs
Rated Current 3 amps
View Details
Manual Motor Single Pole Controllers Circuit Breakers - 1G10UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 10 amps
View Details
6 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1D40UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 40 amps
View Details
2 suppliers