Altech Corp. Molded Case Circuit Breakers S-TS250HU-FTU-LL-175

Description
Features: 4 Frame Sizes Compact Design Thermal Magnetic Up to 100kA Short Circuit Interrupting Capacity Circuit Breakers are supplied with line and load terminals CE version
Request a Quote Datasheet
Description
Features: 4 Frame Sizes Compact Design Thermal Magnetic Up to 100kA Short Circuit Interrupting Capacity Circuit Breakers are supplied with line and load terminals CE version
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breakers - S-TS250HU-FTU-LL-175 - Altech Corp.
Flemington, NJ, USA
Molded Case Circuit Breakers
S-TS250HU-FTU-LL-175
Molded Case Circuit Breakers S-TS250HU-FTU-LL-175
Features: 4 Frame Sizes Compact Design Thermal Magnetic Up to 100kA Short Circuit Interrupting Capacity Circuit Breakers are supplied with line and load terminals CE version

Features:

  • 4 Frame Sizes
  • Compact Design
  • Thermal Magnetic
  • Up to 100kA Short Circuit Interrupting Capacity
  • Circuit Breakers are supplied with line and load terminals
  • CE version
Buy Now Datasheet
Circuit Breakers - S-TS250HU-FTU-LL-175 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
S-TS250HU-FTU-LL-175
Circuit Breakers S-TS250HU-FTU-LL-175
MOLDED CASE CIRCUIT BREAKER

MOLDED CASE CIRCUIT BREAKER

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number S-TS250HU-FTU-LL-175 S-TS250HU-FTU-LL-175
Product Name Molded Case Circuit Breakers Circuit Breakers
Rated AC Voltage 600 volts
Rated Current 175 amps
Trip System Type Thermal Magnetic
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C50UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C10DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B15UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 15 amps
View Details
4 suppliers
Circuit Breakers - 1C35DL - Powell Electronics, Inc.
Specs
Rated Current 35 amps
View Details