The S-TD125NU-FTU-LL-80 is a 3-pole molded case circuit breaker with a thermal-magnetic trip mechanism, rated for 80A at 600VAC, designed for use in power distribution systems. It has a 50kA short-circuit interrupting capacity at 240V and 35kA at 480V, and is UL489 listed and HACR rated. The breaker features line and load terminals, with terminal torque specifications of 60 lb.in. for 8 AWG conductors. It is packaged in a 3.54 x 6.46 x 3.39 inch (90 x 164 x 86 mm) enclosure and weighs 2.65 lb. The device uses a fixed thermal and fixed magnetic trip unit (FTU) calibrated at 40°C with copper conductors only.
Features:
MOLDED CASE CIRCUIT BREAKER
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | S-TD125NU-FTU-LL-80 | S-TD125NU-FTU-LL-80 |
| Product Name | Molded Case Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 600 volts | |
| Rated Current | 80 amps | |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 3 |