The S-TD125NU-FTU-LL-50 is a 3-pole, thermal-magnetic molded case circuit breaker rated for 50A at 600V AC, with a normal interrupting capacity of 50kA at 240V, 35kA at 480V, and 10kA at 600V. It is UL489 listed, HACR rated, and features line and load terminals. The device has a fixed-thermal, fixed-magnetic trip unit and is designed for a 15-125A frame size. Terminal torque is 60 lb.in. for 14-8 AWG conductors and 90 lb.in. for 6-1/0 AWG conductors. Its physical dimensions are 90 x 164 x 86 mm. The part weighs 2.65 lb.
Features:
MOLDED CASE CIRCUIT BREAKER
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | S-TD125NU-FTU-LL-50 | S-TD125NU-FTU-LL-50 |
| Product Name | Molded Case Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 600 volts | |
| Rated Current | 50 amps | |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 3 |