The DFS Series RCCB Earth Leakage Circuit Breaker RP4450 is a 4-pole device rated for 63 A and 500 mA fault current, designed to detect and interrupt earth faults in European electrical systems. It is VDE approved for protecting against dangerous line-to-ground shock hazards. The unit is mounted on DIN rail, has a terminal size acceptability of 1.5-50 mm² (16-1 AWG), and a terminal torque of 3 Nm. It operates within a temperature range of -25°C to 40°C with 'Snowflake' approval, and maintains tripping sensitivity to non-sinusoidal fault currents including pulsating DC. Withstand ratings include 1,250 A without back-up fuse and up to 10 kA with a 125 A back-up fuse. It is rated for IP20 protection and suitable for industrial environments. The device is fully functional after 5,000 operations and 2,000 fault current trips as per DIN/VDE 0664-10 and IEC 61008-1.
RCCb Series compact Earth Leakage Circuit Breakers detect and interrupt earth (ground) faults. They are VDE approved for the European system of protecting people, animals, equipment and property from dangerous line-to-ground and shock hazard cur rents. US applications include ground fault protection of equipment (GFPE) using the 10mA and 30mA fault current ratings, especially when high distributed capacitance or other leakages cause excessive nuisance trips at lower fault cur rents. Applications for the 300mA and 500mA ratings are equipment protection and fire prevention, limiting the energy of a fault to less than the minimum ignition energy for many materials.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | RP4450 |
| Product Name | RCCB Earth Leakage Circuit Breakers |
| Rated AC Voltage | 230 to 400 volts |
| Rated Current | 80 amps |
| Trip System Type | Thermal Magnetic |
| Number of Poles | 4 |
| Mounting Style | Din Rail Mounted |