The DFS Series RCCB Earth Leakage Circuit Breaker RP4350 is a 40A, 500mA rated device designed for equipment protection and fire prevention by limiting fault energy below the minimum ignition energy of many materials. It is VDE approved for use in the European system, not UL approved as a GFCI. The device features a 4-pole configuration, accepts terminal sizes from 1.5 to 50 mm², and requires a torque of 3 Nm. It operates within a -25°C to 40°C ambient temperature range with "Snowflake" approval, withstands vibration and shock per IEC standards, and trips reliably on non-sinusoidal fault currents including pulsating DC. It is DIN rail mounted, has IP20 protection, and is suitable for industrial, commercial, and agricultural environments. The part is fully functional after 5,000 operations and 2,000 additional fault trips.
RCCb Series compact Earth Leakage Circuit Breakers detect and interrupt earth (ground) faults. They are VDE approved for the European system of protecting people, animals, equipment and property from dangerous line-to-ground and shock hazard cur rents. US applications include ground fault protection of equipment (GFPE) using the 10mA and 30mA fault current ratings, especially when high distributed capacitance or other leakages cause excessive nuisance trips at lower fault cur rents. Applications for the 300mA and 500mA ratings are equipment protection and fire prevention, limiting the energy of a fault to less than the minimum ignition energy for many materials.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | RP4350 |
| Product Name | RCCB Earth Leakage Circuit Breakers |
| Rated AC Voltage | 230 to 400 volts |
| Rated Current | 40 amps |
| Trip System Type | Thermal Magnetic |
| Number of Poles | 4 |
| Mounting Style | Din Rail Mounted |