The DFS Series RCCB Earth Leakage Circuit Breaker with part number RP4250 is a 25A, 500mA device designed for equipment protection and fire prevention by limiting fault energy below minimum ignition levels. It is VDE approved for use in European systems, with a voltage rating up to 400Y/230V AC, 50Hz, and operates within a temperature range of -25°C to 40°C. The device is DIN rail mounted, features an integral test circuit, and meets IEC 61008-1 and DIN VDE 0664-10 standards. It withstands short-circuit currents up to 500A without a back-up fuse, with terminal sizes supporting 1.5-50mm² and a torque of 3 Nm. The unit is rated IP20 and certified for tripping on non-sinusoidal fault currents including pulsating DC. It is fully functional after 5,000 operations and 2,000 fault trips. Dimensions and packaging are consistent with the DFS2/DFS4 series, weighing 420-460g.
RCCb Series compact Earth Leakage Circuit Breakers detect and interrupt earth (ground) faults. They are VDE approved for the European system of protecting people, animals, equipment and property from dangerous line-to-ground and shock hazard cur rents. US applications include ground fault protection of equipment (GFPE) using the 10mA and 30mA fault current ratings, especially when high distributed capacitance or other leakages cause excessive nuisance trips at lower fault cur rents. Applications for the 300mA and 500mA ratings are equipment protection and fire prevention, limiting the energy of a fault to less than the minimum ignition energy for many materials.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | RP4250 |
| Product Name | RCCB Earth Leakage Circuit Breakers |
| Rated AC Voltage | 230 to 400 volts |
| Rated Current | 25 amps |
| Trip System Type | Thermal Magnetic |
| Number of Poles | 4 |
| Mounting Style | Din Rail Mounted |