Altech Corp. RCCB Earth Leakage Circuit Breakers RP2101

Description
RCCb Series compact Earth Leakage Circuit Breakers detect and interrupt earth (ground) faults. They are VDE approved for the European system of protecting people, animals, equipment and property from dangerous line-to-ground and shock hazard cur rents. US applications include ground fault protection of equipment (GFPE) using the 10mA and 30mA fault current ratings, especially when high distributed capacitance or other leakages cause excessive nuisance trips at lower fault cur rents. Applications for the 300mA and 500mA ratings are equipment protection and fire prevention, limiting the energy of a fault to less than the minimum ignition energy for many materials. Features: Trip Capable on Decayed Line Voltage Marked Approval of VDE Marked "Snowflake" Temperature Range -25 to 40 °C Marked Trip Sensitivity to Pulsed as well as Sinusoidal Fault Currents Integral Test Circuit Insensitive to Vibration
Request a Quote Datasheet
Description
RCCb Series compact Earth Leakage Circuit Breakers detect and interrupt earth (ground) faults. They are VDE approved for the European system of protecting people, animals, equipment and property from dangerous line-to-ground and shock hazard cur rents. US applications include ground fault protection of equipment (GFPE) using the 10mA and 30mA fault current ratings, especially when high distributed capacitance or other leakages cause excessive nuisance trips at lower fault cur rents. Applications for the 300mA and 500mA ratings are equipment protection and fire prevention, limiting the energy of a fault to less than the minimum ignition energy for many materials. Features: Trip Capable on Decayed Line Voltage Marked Approval of VDE Marked "Snowflake" Temperature Range -25 to 40 °C Marked Trip Sensitivity to Pulsed as well as Sinusoidal Fault Currents Integral Test Circuit Insensitive to Vibration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
RCCB Earth Leakage Circuit Breakers
RP2101
RCCB Earth Leakage Circuit Breakers RP2101
RCCb Series compact Earth Leakage Circuit Breakers detect and interrupt earth (ground) faults. They are VDE approved for the European system of protecting people, animals, equipment and property from dangerous line-to-ground and shock hazard cur rents. US applications include ground fault protection of equipment (GFPE) using the 10mA and 30mA fault current ratings, especially when high distributed capacitance or other leakages cause excessive nuisance trips at lower fault cur rents. Applications for the 300mA and 500mA ratings are equipment protection and fire prevention, limiting the energy of a fault to less than the minimum ignition energy for many materials. Features: Trip Capable on Decayed Line Voltage Marked Approval of VDE Marked "Snowflake" Temperature Range -25 to 40 °C Marked Trip Sensitivity to Pulsed as well as Sinusoidal Fault Currents Integral Test Circuit Insensitive to Vibration

RCCb Series compact Earth Leakage Circuit Breakers detect and interrupt earth (ground) faults. They are VDE approved for the European system of protecting people, animals, equipment and property from dangerous line-to-ground and shock hazard cur rents. US applications include ground fault protection of equipment (GFPE) using the 10mA and 30mA fault current ratings, especially when high distributed capacitance or other leakages cause excessive nuisance trips at lower fault cur rents. Applications for the 300mA and 500mA ratings are equipment protection and fire prevention, limiting the energy of a fault to less than the minimum ignition energy for many materials.

Features:

  • Trip Capable on Decayed Line Voltage
  • Marked Approval of VDE
  • Marked "Snowflake" Temperature Range -25 to 40 °C
  • Marked Trip Sensitivity to Pulsed as well as Sinusoidal Fault Currents
  • Integral Test Circuit
  • Insensitive to Vibration
Buy Now Datasheet
Circuit Breaker; 2 Pole; 16A Max Rated Line Current; 10mA Fault Trip Current - 70076452 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker; 2 Pole; 16A Max Rated Line Current; 10mA Fault Trip Current
70076452
Circuit Breaker; 2 Pole; 16A Max Rated Line Current; 10mA Fault Trip Current 70076452
Circuit Breaker; 2 Pole; 16A Max Rated Line Current; 10mA Fault Trip Current

Circuit Breaker; 2 Pole; 16A Max Rated Line Current; 10mA Fault Trip Current

Supplier's Site

Technical Specifications

  Altech Corp. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number RP2101 70076452
Product Name RCCB Earth Leakage Circuit Breakers Circuit Breaker; 2 Pole; 16A Max Rated Line Current; 10mA Fault Trip Current
Rated AC Voltage 230 volts 125 to 240 volts
Rated Current 16 amps 16 amps
Trip System Type Thermal Magnetic Ground Fault/Earth Leak
Number of Poles 2 2
Mounting Style Din Rail Mounted Din Rail Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1CU6M - Powell Electronics, Inc.
Specs
Rated Current 6 amps
View Details
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B15UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 15 amps
View Details
4 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1G125UM - Altech Corp.
Specs
Rated Current 12.5 amps
Number of Poles 1
Mounting Style Din Rail Mounted
View Details
2 suppliers
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E12UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 12 amps
View Details
3 suppliers