Altech Corp. Block, PCB; 14; 12 A; 300 V; 1.5 mm; 5 mm; 72 mm; PA6.8; Tin-Plated Brass PVP14-5,08

Description
Vertical Header Orientation, 12 A , Pluggable PCB Block Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE. 5.08 mm (0.20") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green. Vertical, Horizontal 45° Open or Closed End Single or Double Level
Description
Vertical Header Orientation, 12 A , Pluggable PCB Block Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE. 5.08 mm (0.20") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green. Vertical, Horizontal 45° Open or Closed End Single or Double Level

Suppliers

Company
Product
Description
Supplier Links
Block, PCB; 14; 12 A; 300 V; 1.5 mm; 5 mm; 72 mm; PA6.8; Tin-Plated Brass - 70077285 - Allied Electronics, Inc.
Fort Worth, TX, USA
Block, PCB; 14; 12 A; 300 V; 1.5 mm; 5 mm; 72 mm; PA6.8; Tin-Plated Brass
70077285
Block, PCB; 14; 12 A; 300 V; 1.5 mm; 5 mm; 72 mm; PA6.8; Tin-Plated Brass 70077285
Vertical Header Orientation, 12 A , Pluggable PCB Block Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE. 5.08 mm (0.20") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green. Vertical, Horizontal 45° Open or Closed End Single or Double Level

Vertical Header Orientation, 12 A , Pluggable PCB Block
Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE.
5.08 mm (0.20") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green.

  • Vertical, Horizontal 45°
  • Open or Closed End
  • Single or Double Level
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70077285
Product Name Block, PCB; 14; 12 A; 300 V; 1.5 mm; 5 mm; 72 mm; PA6.8; Tin-Plated Brass
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Alligator Clip to Banana Socket, Adapter - 8016 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Current Rating 10.0 amps
View Details