Altech Corp. Block, PCB; 3; 12 A; 300 V; 1.5 mm; 5 mm; 17 mm; PA6.8; Tin-Plated Brass PVP03-5,00

Description
Vertical Header Orientation, 12 A , Pluggable PCB Block Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE. 5 mm (0.197") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green. Vertical, Horizontal 45° Open or Closed End Single or Double Level
Description
Vertical Header Orientation, 12 A , Pluggable PCB Block Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE. 5 mm (0.197") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green. Vertical, Horizontal 45° Open or Closed End Single or Double Level

Suppliers

Company
Product
Description
Supplier Links
Block, PCB; 3; 12 A; 300 V; 1.5 mm; 5 mm; 17 mm; PA6.8; Tin-Plated Brass - 70077331 - Allied Electronics, Inc.
Fort Worth, TX, USA
Block, PCB; 3; 12 A; 300 V; 1.5 mm; 5 mm; 17 mm; PA6.8; Tin-Plated Brass
70077331
Block, PCB; 3; 12 A; 300 V; 1.5 mm; 5 mm; 17 mm; PA6.8; Tin-Plated Brass 70077331
Vertical Header Orientation, 12 A , Pluggable PCB Block Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE. 5 mm (0.197") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green. Vertical, Horizontal 45° Open or Closed End Single or Double Level

Vertical Header Orientation, 12 A , Pluggable PCB Block
Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE.
5 mm (0.197") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green.

  • Vertical, Horizontal 45°
  • Open or Closed End
  • Single or Double Level
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70077331
Product Name Block, PCB; 3; 12 A; 300 V; 1.5 mm; 5 mm; 17 mm; PA6.8; Tin-Plated Brass
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details