Altech Corp. 30 mm Pilot Light PLB8-110

Description
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized
Request a Quote Datasheet
Description
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 mm Pilot Light - PLB8-110 - Altech Corp.
Flemington, NJ, USA
30 mm Pilot Light
PLB8-110
30 mm Pilot Light PLB8-110
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized

Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 30 mm Pilot Lights
  • Metal
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 30mm Metal Pilot Lights
PLB8-110
Push Buttons/ 30mm Metal Pilot Lights PLB8-110
Pilot Light

Pilot Light

Buy Now Datasheet
Optoelectronics - Panel Indicators, Pilot Lights - PLB8-110 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
PLB8-110
Optoelectronics - Panel Indicators, Pilot Lights PLB8-110
Win Source Part Number: 1226986-PLB8-110 Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: Incandescent Package: Bulk Ingress Protection: IP65, NEMA 4X, 12 Voltage: 110V Standard Package: 1 Ratings: AC Lamp Color: Yellow Lens Style: Round with Domed Top ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Altech Corporation Base Product Number: PLB8

Win Source Part Number: 1226986-PLB8-110
Category: Optoelectronics>Panel Indicators, Pilot Lights
Type: Incandescent
Package: Bulk
Ingress Protection: IP65, NEMA 4X, 12
Voltage: 110V
Standard Package: 1
Ratings: AC
Lamp Color: Yellow
Lens Style: Round with Domed Top
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Altech Corporation
Base Product Number: PLB8

Buy Now
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
PLB8-110
Industrial Panel Mount Indicators / Switch Indicators PLB8-110
Industrial Panel Mount Indicators / Switch Indicators Pilot Light, 30 mm, Fil,

Industrial Panel Mount Indicators / Switch Indicators Pilot Light, 30 mm, Fil,

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number PLB8-110 PLB8-110 PLB8-110 PLB8-110
Product Name 30 mm Pilot Light Push Buttons/ 30mm Metal Pilot Lights Optoelectronics - Panel Indicators, Pilot Lights Industrial Panel Mount Indicators / Switch Indicators
Lamp Type Incandescent Lamps LED Lamps
LED Color Yellow Yellow; Yellow
Applications General Industrial
Width 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Illum. Metal Selector Switch 2 Pos - 2ASL1LB-1-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL7LB-2-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
22mm Illuminated Mushroom Push Button - 2ALM3LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL7LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details