Altech Corp. 30 mm Pilot Light PLB5-230

Description
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized
Request a Quote
Description
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PLB5-230 is a 30mm metal pilot light from Altech Corp., designed for use in various applications requiring visual indication. This pilot light operates at 230V AC/DC and is compatible with both AC and DC power sources. It features a filament bulb and is available in an amber color. The product is suitable for environments where reliable signaling is essential. Replacement bulbs are also available, ensuring ease of maintenance. This pilot light can be integrated into control panels or machinery where visual alerts are necessary.

Datasheet Summary
Powered by GS/AI

The PLB5-230 is a 30mm metal pilot light from Altech Corp., designed for use in various applications requiring visual indication. This pilot light operates at 230V AC/DC and is compatible with both AC and DC power sources. It features a filament bulb and is available in an amber color. The product is suitable for environments where reliable signaling is essential. Replacement bulbs are also available, ensuring ease of maintenance. This pilot light can be integrated into control panels or machinery where visual alerts are necessary.

Suppliers

Company
Product
Description
Supplier Links
30 mm Pilot Light - PLB5-230 - Altech Corp.
Flemington, NJ, USA
30 mm Pilot Light
PLB5-230
30 mm Pilot Light PLB5-230
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized

Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 30 mm Pilot Lights
  • Metal
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 30mm Metal Pilot Lights
PLB5-230
Push Buttons/ 30mm Metal Pilot Lights PLB5-230
Pilot Light

Pilot Light

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
PLB5-230
Industrial Panel Mount Indicators / Switch Indicators PLB5-230
Industrial Panel Mount Indicators / Switch Indicators Pilot Light, 30 mm, Fil,

Industrial Panel Mount Indicators / Switch Indicators Pilot Light, 30 mm, Fil,

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number PLB5-230 PLB5-230 PLB5-230
Product Name 30 mm Pilot Light Push Buttons/ 30mm Metal Pilot Lights Industrial Panel Mount Indicators / Switch Indicators
Lamp Type Incandescent Lamps LED Lamps
LED Color Amber Amber
Applications General Industrial
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Button - 2ALM5LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL6LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
22 mm Plastic Pilot Light - 3PLBR8L-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details