Altech Corp. 30 mm Pilot Light-LED PLB3LB-110

Description
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized
Request a Quote
Description
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PLB3LB-110 is a 30mm metal pilot light designed for use in various applications requiring visual indication. It operates at 110V AC/DC and is compatible with both AC and DC power sources. The product features an LED bulb, which provides energy efficiency and longevity compared to traditional filament bulbs. Replacement bulbs are available, ensuring ease of maintenance. This pilot light is suitable for environments where reliable signaling is essential, making it a practical choice for engineers looking for durable and efficient visual indicators in their projects.

Datasheet Summary
Powered by GS/AI

The PLB3LB-110 is a 30mm metal pilot light designed for use in various applications requiring visual indication. It operates at 110V AC/DC and is compatible with both AC and DC power sources. The product features an LED bulb, which provides energy efficiency and longevity compared to traditional filament bulbs. Replacement bulbs are available, ensuring ease of maintenance. This pilot light is suitable for environments where reliable signaling is essential, making it a practical choice for engineers looking for durable and efficient visual indicators in their projects.

Suppliers

Company
Product
Description
Supplier Links
30 mm Pilot Light-LED - PLB3LB-110 - Altech Corp.
Flemington, NJ, USA
30 mm Pilot Light-LED
PLB3LB-110
30 mm Pilot Light-LED PLB3LB-110
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized

Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 30 mm Pilot Lights
  • Metal
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 30mm Metal Pilot Lights
PLB3LB-110
Push Buttons/ 30mm Metal Pilot Lights PLB3LB-110
Pilot Light

Pilot Light

Buy Now Datasheet
Panel Indicators, Pilot Lights - 1920-2190-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
1920-2190-ND
Panel Indicators, Pilot Lights 1920-2190-ND
LED Panel Indicator Green 110V

LED Panel Indicator Green 110V

Buy Now Datasheet
ALTH Pilot Lights - PLB3LB-110 - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Pilot Lights
PLB3LB-110
ALTH Pilot Lights PLB3LB-110
Pilot Light, 30 mm, LED, Green, 110

Pilot Light, 30 mm, LED, Green, 110

Supplier's Site
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
PLB3LB-110
Industrial Panel Mount Indicators / Switch Indicators PLB3LB-110
Industrial Panel Mount Indicators / Switch Indicators 30mm Metal Pilot Lgt GRN 110VAC/DC

Industrial Panel Mount Indicators / Switch Indicators 30mm Metal Pilot Lgt GRN 110VAC/DC

Buy Now Datasheet
Indicator,Pnl-Mnt;Light,Pilot;Green;35 in.;22 mm;110 VAC/VDC;10 A; ;Push Button - 70156652 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Light,Pilot;Green;35 in.;22 mm;110 VAC/VDC;10 A; ;Push Button
70156652
Indicator,Pnl-Mnt;Light,Pilot;Green;35 in.;22 mm;110 VAC/VDC;10 A; ;Push Button 70156652
Green, 35 in. Dia. Mounting Hole, 110 VAC⁄VDC, Panel Mount, Pilot Light

Green, 35 in. Dia. Mounting Hole, 110 VAC⁄VDC, Panel Mount, Pilot Light

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. DigiKey Galco Industrial Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number PLB3LB-110 PLB3LB-110 1920-2190-ND PLB3LB-110 PLB3LB-110 70156652
Product Name 30 mm Pilot Light-LED Push Buttons/ 30mm Metal Pilot Lights Panel Indicators, Pilot Lights ALTH Pilot Lights Industrial Panel Mount Indicators / Switch Indicators Indicator,Pnl-Mnt;Light,Pilot;Green;35 in.;22 mm;110 VAC/VDC;10 A; ;Push Button
Lamp Type LED Lamps LED Lamps LED Lamps LED Lamps
LED Color Green Green; Green Green Green
Applications General Industrial
Width 30 mm (1.18 inch)
Voltage type AC AC AC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 2PSR - 2ASL5LB-2-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22 mm Plastic Pilot Light - 3PLBR4L-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
3 suppliers
22 mm LED Pilot Lights - 2PLB6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
22mm Illuminated Projecting Push Button - 2ALP8LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details