Altech Corp. 30 mm Pilot Light PLB1-110

Description
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized
Request a Quote
Description
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PLB1-110 is a 30mm metal pilot light from Altech Corp. designed for use with 110V AC/DC systems. This product features a filament bulb and is suitable for various applications requiring visual indication. It is compatible with both alternating current (AC) and direct current (DC) power sources. Replacement bulbs are available, ensuring ease of maintenance. The pilot light is part of a series that includes multiple color options and voltage ratings, providing flexibility for different project requirements.

Datasheet Summary
Powered by GS/AI

The PLB1-110 is a 30mm metal pilot light from Altech Corp. designed for use with 110V AC/DC systems. This product features a filament bulb and is suitable for various applications requiring visual indication. It is compatible with both alternating current (AC) and direct current (DC) power sources. Replacement bulbs are available, ensuring ease of maintenance. The pilot light is part of a series that includes multiple color options and voltage ratings, providing flexibility for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
30 mm Pilot Light - PLB1-110 - Altech Corp.
Flemington, NJ, USA
30 mm Pilot Light
PLB1-110
30 mm Pilot Light PLB1-110
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized

Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 30 mm Pilot Lights
  • Metal
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 30mm Metal Pilot Lights
PLB1-110
Push Buttons/ 30mm Metal Pilot Lights PLB1-110
Pilot Light

Pilot Light

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
PLB1-110
Industrial Panel Mount Indicators / Switch Indicators PLB1-110
Industrial Panel Mount Indicators / Switch Indicators Pilot Light, 30 mm, Fil,

Industrial Panel Mount Indicators / Switch Indicators Pilot Light, 30 mm, Fil,

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number PLB1-110 PLB1-110 PLB1-110
Product Name 30 mm Pilot Light Push Buttons/ 30mm Metal Pilot Lights Industrial Panel Mount Indicators / Switch Indicators
Lamp Type Incandescent Lamps LED Lamps
LED Color White White; White
Applications General Industrial
Width 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Specs
Lamp Type Incandescent Lamps
LED Color Red; Red
Rated Voltage 110 volts
View Details
22 mm LED Metal Pilot Light - 2PLB7LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL8LB-1-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details