Altech Corp. Headers, Plugs and Sockets PHP15-5,00

Description
Position Terminal Block
Request a Quote Datasheet
Description
Position Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - PHP15-5,00-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
PHP15-5,00-ND
Headers, Plugs and Sockets PHP15-5,00-ND
Position Terminal Block

Position Terminal Block

Buy Now Datasheet
Terminal Block; 15; 12/16/2005 A; 300/450 V; 1.5 mm; 5 mm; 77 mm; PA6.8 - 70078251 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 15; 12/16/2005 A; 300/450 V; 1.5 mm; 5 mm; 77 mm; PA6.8
70078251
Terminal Block; 15; 12/16/2005 A; 300/450 V; 1.5 mm; 5 mm; 77 mm; PA6.8 70078251
PA6.8 Body , Tin-Plated Brass Terminal, 5.00 mm Pin Spacing, Terminal Block Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE. 5 mm (0.197") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green. Vertical, Horizontal 45° Open or Closed End Single or Double Level

PA6.8 Body , Tin-Plated Brass Terminal, 5.00 mm Pin Spacing, Terminal Block
Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE.
5 mm (0.197") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green.

  • Vertical, Horizontal 45°
  • Open or Closed End
  • Single or Double Level
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors
Product Number PHP15-5,00-ND 70078251
Product Name Headers, Plugs and Sockets Terminal Block; 15; 12/16/2005 A; 300/450 V; 1.5 mm; 5 mm; 77 mm; PA6.8
Connector Type Header Connector
Mounting Through Hole
Current Rating 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99267-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PwrBlade ® - 51915-028LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1405-1-ND - DigiKey
Specs
Mounting Through Hole
View Details