Altech Corp. Terminal Block; 14; 12/16/2005 A; 300/450 V; 1.5 mm; 5.08 mm; 73.1 mm; PA6.8 PHP14-5,08

Description
Horizontal Header Orientation, 5.08 mm Pin Spacing, Header Pluggable PCB Terminal Block Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE. 5.08 mm (0.20") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green. Vertical, Horizontal 45° Open or Closed End Single or Double Level
Description
Horizontal Header Orientation, 5.08 mm Pin Spacing, Header Pluggable PCB Terminal Block Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE. 5.08 mm (0.20") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green. Vertical, Horizontal 45° Open or Closed End Single or Double Level

Suppliers

Company
Product
Description
Supplier Links
Terminal Block; 14; 12/16/2005 A; 300/450 V; 1.5 mm; 5.08 mm; 73.1 mm; PA6.8 - 70078228 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 14; 12/16/2005 A; 300/450 V; 1.5 mm; 5.08 mm; 73.1 mm; PA6.8
70078228
Terminal Block; 14; 12/16/2005 A; 300/450 V; 1.5 mm; 5.08 mm; 73.1 mm; PA6.8 70078228
Horizontal Header Orientation, 5.08 mm Pin Spacing, Header Pluggable PCB Terminal Block Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE. 5.08 mm (0.20") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green. Vertical, Horizontal 45° Open or Closed End Single or Double Level

Horizontal Header Orientation, 5.08 mm Pin Spacing, Header Pluggable PCB Terminal Block
Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE.
5.08 mm (0.20") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green.

  • Vertical, Horizontal 45°
  • Open or Closed End
  • Single or Double Level
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70078228
Product Name Terminal Block; 14; 12/16/2005 A; 300/450 V; 1.5 mm; 5.08 mm; 73.1 mm; PA6.8
Voltage Rating 300 to 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Duplex Rcpt, 20A, Din Rail Mtg - 1492-REC20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type DIN Connector
Gender Female / Jack
Current Rating 20.0 amps
View Details
Coaxial Adapters - NAG2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCI Express - 10018783-11121TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers