"8 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
5.08 mm Pin Spacing, PA6.8 Body , Tin-Plated Brass Terminal, Pluggable PCB Terminal Block
Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE.
5.08 mm (0.20") pin spacing.
Double level, horizontal, open ends, modular construction. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green.
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1920-1352-ND | 70078231 |
| Product Name | Headers, Plugs and Sockets | Terminal Block; 8; 12/16/2005 A; 300/450 V; 1.5 mm; 5.08 mm; 20.3 mm; PA6.8 |
| Connector Type | Header Connector | |
| Mounting | Through Hole | |
| Current Rating | 12.0 amps |