Altech Corp.
Enclosures, Boxes, & Cases
P2MN-FT
Description
Mounting Nut, 22 mm
Request a Quote
Email Supplier
Description
Mounting Nut, 22 mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
P2MN-FT |
|
Product Name
|
Enclosures, Boxes, & Cases |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Material
ABS
Features
Flame Retardant
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
24 inch (610 mm)
Width
20 inch (508 mm)
View Details
3 suppliers