Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
ALTECH CORP.
P2AF1 -- PUSH BUTTONS/ 22MM THERMOPLASTIC ENCLOSURE & CONTROL BOX ACCESSORIES
Altech Corp.
Push Buttons/ 22mm Thermoplastic Enclosure & Control Box Accessories
P2AF1
Description
Flush Momentary with mounting bracket
Request a Quote
Email Supplier
Datasheet
Description
Flush Momentary with mounting bracket
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Altech Corp.
Flemington, NJ, USA
Push Buttons/ 22mm Thermoplastic Enclosure & Control Box Accessories
P2AF1
Push Buttons/ 22mm Thermoplastic Enclosure & Control Box Accessories
P2AF1
Flush Momentary with mounting bracket
Flush Momentary with mounting bracket
Buy Now
Datasheet
Technical Specifications
Altech Corp.
Product Category
Industrial Enclosures
Product Number
P2AF1
Product Name
Push Buttons/ 22mm Thermoplastic Enclosure & Control Box Accessories
Type
Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data
Related Documents
Other
Product Crossings
Similar Products
Altech Corp.
TG Series Enclosures
101-012-01
Specs
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
9.92 inch (252 mm)
View Details
3
suppliers
Altech Corp.
TG Series Enclosures
101-012-91
Specs
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
9.92 inch (252 mm)
View Details
Altech Corp.
TK Series Enclosures
120-416
Specs
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.09 inch (180 mm)
View Details
3
suppliers
Altech Corp.
Enclosures, Boxes, & Cases
116-006
Specs
Type
Junction Box
View Details
3
suppliers