Altech Corp.
Fuse Holders
NHB0-1
Description
Fuse Base, 1 Pole [1]
Request a Quote
Email Supplier
Description
Fuse Base, 1 Pole [1]
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
NHB0-1 |
|
Product Name
|
Fuse Holders |
Unlock Full Specs
to access all available technical data
Similar Products
Standard Fuse Size Accomodated
5mm x 20mm; Other; (5 x 20mm)
View Details
Rated Operating Voltage
250 volts
Mounting
Panel Mount
View Details
Allen-Bradley / Rockwell Automation
Normal Operating Current
60 amps
Rated Operating Voltage
600 volts
View Details