Altech Corp.
Terminal Blocks
MVS-159-5,08
Description
PCB Terminal, 5.08mm PS
Request a Quote
Email Supplier
Description
PCB Terminal, 5.08mm PS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
MVS-159-5,08 |
|
Product Name
|
Terminal Blocks |
|
Mounting Options
|
PCB
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
PCB
# of Contacts
6
Contacts Pitch
3.50 mm (0.14 inches)
View Details
2 suppliers
Mounting Options
Universal Mounting Foot
Termination Options
Screw Clamp
Features
Indicator Light
View Details
2 suppliers
BlockMaster Electronics, Inc.
Mounting Options
35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options
Screw Clamp
Features
Cover
View Details