The MVS-1517 is a fixed PCB terminal block with a pin spacing of 5.00mm, designed for reliable electrical connections in various applications. It supports a current rating of 10A at 300V and 13.5A at 250V, accommodating wire sizes from 30 to 16 AWG for stranded wires and up to 2.5mm² for solid wires. The terminal block features a screw-cage clamp design, which provides secure wire retention and is suitable for heavy-duty applications. Constructed from polyamide with a UL94V-0 flammability rating, the MVS-1517 is built to withstand temperatures up to 105°C. The screw is made of galvanized steel, and the terminal is tin-plated brass, ensuring durability and corrosion resistance. The product is modular, allowing for interlocking with other modules to create multipole assemblies, and is available in various pole configurations. The installation requires a PCB hole size of 1.3mm and a torque of 0.5Nm for secure mounting.
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive.
Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated.
Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
Fixed Terminal Blocks PCB5mm 17plVert 16A Grn
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | MVS-1517 | MVS-1517 |
| Product Name | 5.00mm Pin Spacing – Fixed PCB Blocks | Fixed Terminal Blocks |
| Mounting Options | PCB | PCB |
| Termination Options | Screw Clamp | Through Hole |
| Approvals | UL Recognized Component Mark (US and Canadian); IEC | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Single Feed Through; PCB Terminal Blocks | Fixed Terminal Blocks |
| # of Contacts | 17 | 17 |