The MVS-1319(3.50) is a fixed, modular, vertical printed circuit board terminal block with a 3.50 mm pin spacing and screw-cage clamp termination. It accommodates wire ranges from 30-16 AWG or 1.0 mm² stranded and 1.5 mm² solid, with a current rating of 10 A at 300 V and 12 A at 130 V. The terminal block has 19 poles, a length of 66.5 mm, and uses an M2 screw with a torque of 0.25 Nm. The housing is made of polyamide 6.8 with UL94V-0 flammability rating, and the clamp is nickel-plated brass. The standard color is green, and the pins are tin-plated brass. It meets UL and IEC temperature limits of 105°C and 125°C respectively.
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive.
Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated.
Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
| Altech Corp. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | MVS-1319(3.50) |
| Product Name | 3.50 and 3.81mm Pin Spacing – Fixed PCB Blocks |
| Mounting Options | PCB |
| Termination Options | Screw Clamp |
| Approvals | UL Recognized Component Mark (US and Canadian); IEC |
| Terminal Block Type | Single Feed Through; PCB Terminal Blocks |
| # of Contacts | 19 |