Altech Corp. 5.00mm Pin Spacing – Fixed PCB Blocks MVE-2520

Description
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated. Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
Request a Quote
Description
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated. Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MVE-2520 is a fixed PCB terminal block with a pin spacing of 5.00mm, designed for vertical orientation. It features a screw cage clamp type for secure wire connections, accommodating wire sizes from 30 to 16 AWG. The terminal block supports a current rating of 10A at 300V and 17.5A at 450V, making it suitable for various electrical applications. The body is made from polyamide, ensuring durability and compliance with UL94V-0 flammability standards. The MVE-2520 is available in multiple pole configurations, allowing for flexibility in design and installation. Its compact footprint is advantageous for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The MVE-2520 is a fixed PCB terminal block with a pin spacing of 5.00mm, designed for vertical orientation. It features a screw cage clamp type for secure wire connections, accommodating wire sizes from 30 to 16 AWG. The terminal block supports a current rating of 10A at 300V and 17.5A at 450V, making it suitable for various electrical applications. The body is made from polyamide, ensuring durability and compliance with UL94V-0 flammability standards. The MVE-2520 is available in multiple pole configurations, allowing for flexibility in design and installation. Its compact footprint is advantageous for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
5.00mm Pin Spacing – Fixed PCB Blocks - MVE-2520 - Altech Corp.
Flemington, NJ, USA
5.00mm Pin Spacing – Fixed PCB Blocks
MVE-2520
5.00mm Pin Spacing – Fixed PCB Blocks MVE-2520
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated. Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive.

Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated.

Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.

Buy Now Datasheet
Terminal Blocks - MVE-2520 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
MVE-2520
Terminal Blocks MVE-2520
PCB Terminal, 5mm PS

PCB Terminal, 5mm PS

Buy Now
Fixed Terminal Blocks - MVE-2520 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
MVE-2520
Fixed Terminal Blocks MVE-2520
Fixed Terminal Blocks PCB5mm 20pl Vert. 15AGrn

Fixed Terminal Blocks PCB5mm 20pl Vert. 15AGrn

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number MVE-2520 MVE-2520 MVE-2520
Product Name 5.00mm Pin Spacing – Fixed PCB Blocks Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Termination Options Screw Clamp PCB Through Hole
Approvals UL Recognized Component Mark (US and Canadian); IEC VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through; PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 20 20
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.205/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Terminal Blocks - 29.908 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - 30.556 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminals - 2217.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details