Altech Corp. 5.08mm Pin Spacing – Fixed PCB Blocks MVD-253

Description
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated. Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
Request a Quote
Description
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated. Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MVD-253 is a 5.08 mm pin spacing, fixed printed circuit board terminal block with a screw-cage clamp and double-level, aligned configuration. It accommodates wire ranges of 30-14 AWG, 2.5 mm² stranded, or 4.0 mm² solid, with a current rating of 15 A at 300 V and 16 A at 450 V. The terminal uses an M3 screw with a torque of 0.5 N·m and a stripping length of 8.3 mm. The housing is made of polyamide 6.8 with UL94V-0 flammability rating, and the terminals are tin-plated brass. The clamp is nickel-plated brass, rated to 105 °C under UL and 125 °C under IEC standards. The block measures 17.8 mm in length and is supplied in standard packs of 100. The housing color is green.

Datasheet Summary
Powered by GS/AI

The MVD-253 is a 5.08 mm pin spacing, fixed printed circuit board terminal block with a screw-cage clamp and double-level, aligned configuration. It accommodates wire ranges of 30-14 AWG, 2.5 mm² stranded, or 4.0 mm² solid, with a current rating of 15 A at 300 V and 16 A at 450 V. The terminal uses an M3 screw with a torque of 0.5 N·m and a stripping length of 8.3 mm. The housing is made of polyamide 6.8 with UL94V-0 flammability rating, and the terminals are tin-plated brass. The clamp is nickel-plated brass, rated to 105 °C under UL and 125 °C under IEC standards. The block measures 17.8 mm in length and is supplied in standard packs of 100. The housing color is green.

Suppliers

Company
Product
Description
Supplier Links
5.08mm Pin Spacing – Fixed PCB Blocks - MVD-253 - Altech Corp.
Flemington, NJ, USA
5.08mm Pin Spacing – Fixed PCB Blocks
MVD-253
5.08mm Pin Spacing – Fixed PCB Blocks MVD-253
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated. Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive.

Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated.

Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.

Buy Now Datasheet
Terminal Blocks - MVD-253 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
MVD-253
Terminal Blocks MVD-253
PCBTerm,Vert,Dbl,Dec k,5.08mmPS

PCBTerm,Vert,Dbl,Deck,5.08mmPS

Buy Now
Terminal Block; 30 to 14 AWG; 6; Vertical-Double Level; 15; 300 V; Screw Cage - 70078294 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 30 to 14 AWG; 6; Vertical-Double Level; 15; 300 V; Screw Cage
70078294
Terminal Block; 30 to 14 AWG; 6; Vertical-Double Level; 15; 300 V; Screw Cage 70078294
Terminal Block, 28 to 16 AWG, 0.138 " Pin Spacing, Polyamide 6.6 Body Material, Gray Color Ideal for industrial applications where frequent wire terminations occur. UL, CSA, IEC/VDE. MVD-25. 5.08 mm (0.20") pin spacing, 15 A, 300 V, 22-12 AWG. Double level, 2nd level offset 2.5 mm (0.10") left, 34 mm (1.34") high. 0.9 × 0.9 (0.035 × 0.035") square pins. Color: Green. Front, Top, 45° Wire Entry Up to 15 A, 300 V, 26-12 AWG Single, Double Levels Modular Construction

Terminal Block, 28 to 16 AWG, 0.138 " Pin Spacing, Polyamide 6.6 Body Material, Gray Color
Ideal for industrial applications where frequent wire terminations occur. UL, CSA, IEC/VDE.
MVD-25. 5.08 mm (0.20") pin spacing, 15 A, 300 V, 22-12 AWG. Double level, 2nd level offset 2.5 mm (0.10") left, 34 mm (1.34") high. 0.9 × 0.9 (0.035 × 0.035") square pins. Color: Green.

  • Front, Top, 45° Wire Entry
  • Up to 15 A, 300 V, 26-12 AWG
  • Single, Double Levels
  • Modular Construction
Supplier's Site
Fixed Terminal Blocks - MVD-253 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
MVD-253
Fixed Terminal Blocks MVD-253
Fixed Terminal Blocks PCBVertDbl Dk 5.08mm

Fixed Terminal Blocks PCBVertDbl Dk 5.08mm

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number MVD-253 MVD-253 70078294 MVD-253
Product Name 5.08mm Pin Spacing – Fixed PCB Blocks Terminal Blocks Terminal Block; 30 to 14 AWG; 6; Vertical-Double Level; 15; 300 V; Screw Cage Fixed Terminal Blocks
Mounting Options PCB PCB PCB PCB
Termination Options Screw Clamp Screw Clamp; Fixed/Solder Through Hole
Approvals UL Recognized Component Mark (US and Canadian); IEC UL Recognized Component Mark (US and Canadian) VDE Component Mark; UL 94 V-0
Terminal Block Type Dual level; PCB Terminal Blocks Dual level Fixed Terminal Blocks
# of Contacts 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2222.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Terminal Blocks - 29.309 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Fixed Terminal Blocks - 30.609/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
View Details
Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks - 30.619 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
2 suppliers