The MVD-154 is a fixed printed circuit board terminal block with a 5.08 mm pin spacing and a vertical double-level orientation, featuring a screw-cage clamp for heavy-duty applications. It supports a current rating of 13.5 A at 250 V with 1.5 mm² stranded or solid wire, and has a housing made of glass-filled polyester with UL94V-0 flammability rating. The block is 22.5 mm in length, uses an M3 screw with a torque of 0.5 Nm, and has a 1.3 mm PCB hole size. The terminal material is tin-plated brass, and the housing is green. It is designed in a modular format and is part of a series that exchanges pole count for length without altering core ratings or construction.
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive.
Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated.
Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
| Altech Corp. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | MVD-154 |
| Product Name | 5.08mm Pin Spacing – Fixed PCB Blocks |
| Mounting Options | PCB |
| Termination Options | Screw Clamp |
| Approvals | UL Recognized Component Mark (US and Canadian); IEC |
| Terminal Block Type | Dual level; PCB Terminal Blocks |
| # of Contacts | 8 |