Altech Corp. 5.08mm Pin Spacing – Fixed PCB Blocks MVD-1523

Description
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated. Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
Request a Quote
Description
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated. Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MVD-1523 is a fixed PCB terminal block with a pin spacing of 5.08mm, designed for vertical orientation. It features a screw cage clamp type for secure wire connections. This terminal block supports a current rating of 16A at 250V and accommodates wire sizes ranging from 30 to 16 AWG, with specific capacities for stranded and solid wires. The body is made from polyamide, ensuring durability, while the screws are galvanized steel. The product meets UL94V-0 flammability standards and has a temperature limit of 105°C for the body and 125°C for the clamp. The MVD-1523 is suitable for applications requiring reliable and efficient electrical connections in a compact footprint.

Datasheet Summary
Powered by GS/AI

The MVD-1523 is a fixed PCB terminal block with a pin spacing of 5.08mm, designed for vertical orientation. It features a screw cage clamp type for secure wire connections. This terminal block supports a current rating of 16A at 250V and accommodates wire sizes ranging from 30 to 16 AWG, with specific capacities for stranded and solid wires. The body is made from polyamide, ensuring durability, while the screws are galvanized steel. The product meets UL94V-0 flammability standards and has a temperature limit of 105°C for the body and 125°C for the clamp. The MVD-1523 is suitable for applications requiring reliable and efficient electrical connections in a compact footprint.

Suppliers

Company
Product
Description
Supplier Links
5.08mm Pin Spacing – Fixed PCB Blocks - MVD-1523 - Altech Corp.
Flemington, NJ, USA
5.08mm Pin Spacing – Fixed PCB Blocks
MVD-1523
5.08mm Pin Spacing – Fixed PCB Blocks MVD-1523
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated. Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive.

Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated.

Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.

Buy Now Datasheet
 - MVD-1523 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PCB Term Blk, 5.08mm, 46 Pole, Dbl Level

PCB Term Blk, 5.08mm, 46 Pole, Dbl Level

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number MVD-1523 MVD-1523
Product Name 5.08mm Pin Spacing – Fixed PCB Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp
Approvals UL Recognized Component Mark (US and Canadian); IEC
Terminal Block Type Dual level; PCB Terminal Blocks
# of Contacts 46
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2221.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Terminals - 2863.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/6-D
North American 20 AWG
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.217 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers