The MVD-152(5.00) is a fixed PCB terminal block from Altech Corp. designed for 5.00mm pin spacing. It features a vertical orientation and utilizes a screw cage clamp for secure wire connections. This terminal block supports a current rating of 10A at 300V and 13.5A at 250V, accommodating wire sizes from 30 to 16 AWG for stranded wires and up to 1.5mm² for solid wires. The body is constructed from polyamide, ensuring durability, while the screws are made of galvanized steel. The product meets UL94V-0 flammability standards and operates effectively within a temperature limit of 105°C. The MVD-152(5.00) is available in various pole configurations, making it suitable for diverse applications in electronic circuit designs.
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive.
Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated.
Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
| Altech Corp. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | MVD-152(5.00) |
| Product Name | 5.00 and 5.08mm Pin Spacing – Fixed PCB Blocks |
| Mounting Options | PCB |
| Termination Options | Screw Clamp |
| Approvals | UL Recognized Component Mark (US and Canadian); IEC |
| Terminal Block Type | Dual level; PCB Terminal Blocks |
| # of Contacts | 4 |