Altech Corp. 10.16mm Pin Spacing – Fixed PCB Blocks MVB-256

Description
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated. Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
Request a Quote
Description
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated. Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MVB-256 is a fixed PCB terminal block with a pin spacing of 10.16mm, designed for vertical orientation. It features a screw cage clamp type for secure wire connections. This terminal block supports a current rating of 15A at 300V and 16A at 750V, accommodating wire sizes from 30 to 14 AWG. The body is made from polyamide, while the screws are galvanized steel, ensuring durability and compliance with UL94V-0 flammability standards. The recommended PCB hole size is 1.3mm, with a torque specification of 0.5Nm for installation. The MVB-256 is suitable for applications requiring reliable and efficient electrical connections in a compact footprint.

Datasheet Summary
Powered by GS/AI

The MVB-256 is a fixed PCB terminal block with a pin spacing of 10.16mm, designed for vertical orientation. It features a screw cage clamp type for secure wire connections. This terminal block supports a current rating of 15A at 300V and 16A at 750V, accommodating wire sizes from 30 to 14 AWG. The body is made from polyamide, while the screws are galvanized steel, ensuring durability and compliance with UL94V-0 flammability standards. The recommended PCB hole size is 1.3mm, with a torque specification of 0.5Nm for installation. The MVB-256 is suitable for applications requiring reliable and efficient electrical connections in a compact footprint.

Suppliers

Company
Product
Description
Supplier Links
10.16mm Pin Spacing – Fixed PCB Blocks - MVB-256 - Altech Corp.
Flemington, NJ, USA
10.16mm Pin Spacing – Fixed PCB Blocks
MVB-256
10.16mm Pin Spacing – Fixed PCB Blocks MVB-256
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated. Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive.

Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated.

Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.

Buy Now Datasheet
Terminal Blocks - MVB-256 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
MVB-256
Terminal Blocks MVB-256
PCB Terminal, 10.16mm PS

PCB Terminal, 10.16mm PS

Buy Now
Fixed Terminal Blocks - MVB-256 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
MVB-256
Fixed Terminal Blocks MVB-256
Fixed Terminal Blocks PCB10.16mm

Fixed Terminal Blocks PCB10.16mm

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number MVB-256 MVB-256 MVB-256
Product Name 10.16mm Pin Spacing – Fixed PCB Blocks Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Termination Options Screw Clamp PCB Through Hole
Approvals UL Recognized Component Mark (US and Canadian); IEC VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through; PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.162 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.708 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.753 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Fixed Terminal Blocks - 30.203IA - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
View Details