Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BOARD MOUNT CONNECTORS
ALTECH CORP.
MV253-5,08-V-B -- WIRE TO BOARD
Altech Corp.
Wire to Board
MV253-5,08-V-B
Description
PCB TERM BLK, 5.08MM, 3 POLE, FR
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
PCB TERM BLK, 5.08MM, 3 POLE, FR
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Wire to Board
1920-MV253-5,08-V-B-ND
Wire to Board
1920-MV253-5,08-V-B-ND
PCB TERM BLK, 5.08MM, 3 POLE, FR
PCB TERM BLK, 5.08MM, 3 POLE, FR
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Board Mount Connectors
Product Number
1920-MV253-5,08-V-B-ND
Product Name
Wire to Board
Termination
Screw - Rising Cage Clamp
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Terminals - 1210
1210
View Details
3
suppliers
Rego Electronics Inc.
P60/P50 Backplane Power Connectors (Right Angle Receptacle)
80321-4D01S10A01B72DPG2A
Specs
Gender
Female / Jack
Current Rating
60.0 to ? amps
Number of Contacts
12 #
View Details
Harwin Plc
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R)
G125-MV12005M2R
Specs
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
TE Connectivity
Headers, Male Pins
103906-3
Specs
Connector Type
Header Connector; Header
Mounting
Through Hole, Right Angle
Current Rating
3.0 amps
View Details
3
suppliers