Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
ALTECH CORP.
MV1314-3,81-V-L --
Altech Corp.
MV1314-3,81-V-L
Description
PCB Term Blk, 3.81mm, 14 Pole, Front wir
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
PCB Term Blk, 3.81mm, 14 Pole, Front wir
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
MV1314-3,81-V-L
MV1314-3,81-V-L
PCB Term Blk, 3.81mm, 14 Pole, Front wir
PCB Term Blk, 3.81mm, 14 Pole, Front wir
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Terminal Blocks
Product Number
MV1314-3,81-V-L
Mounting Options
PCB
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Altech Corp.
Terminal Blocks
29.908
Specs
Mounting Options
PCB
Termination Options
PCB
View Details
2
suppliers
Advantech
Terminal Block Interface Modules
ADAM-3956-AE
Specs
Approvals
VDE Component Mark; RoHS Compliant
Terminal Block Type
Terminal Block Interface Modules
View Details
RS Components, Ltd.
PCB Terminal Blocks
1468263
Specs
Mounting Options
PCB; Through hole
Termination Options
Screw Clamp; Screw
Approvals
RoHS Compliant
View Details
WAGO
Actuator terminal block
2000-5310/101-000
Specs
Mounting Options
35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
3
suppliers