Altech Corp. Connectors, Interconnects - Terminal Blocks - Accessories - Marker Strips MT5/V-281-290

Description
Win Source Part Number: 1081116-MT5/V-281-29 0 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Marker Strips Type: Label, Snap In Color: White Package: Bulk For Use With/Related Products: DIN Rail and Panel Mount Terminal Blocks Standard Package: 100 Legend: Numbers, 281 through 290 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Mfr: Altech Corporation Base Product Number: MT5
Request a Quote Datasheet
Description
Win Source Part Number: 1081116-MT5/V-281-29 0 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Marker Strips Type: Label, Snap In Color: White Package: Bulk For Use With/Related Products: DIN Rail and Panel Mount Terminal Blocks Standard Package: 100 Legend: Numbers, 281 through 290 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Mfr: Altech Corporation Base Product Number: MT5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Accessories - Marker Strips - 1081116-MT5/V-281-290 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Accessories - Marker Strips
1081116-MT5/V-281-290
Connectors, Interconnects - Terminal Blocks - Accessories - Marker Strips 1081116-MT5/V-281-290
Win Source Part Number: 1081116-MT5/V-281-29 0 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Marker Strips Type: Label, Snap In Color: White Package: Bulk For Use With/Related Products: DIN Rail and Panel Mount Terminal Blocks Standard Package: 100 Legend: Numbers, 281 through 290 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Mfr: Altech Corporation Base Product Number: MT5

Win Source Part Number: 1081116-MT5/V-281-290
Category: Connectors, Interconnects>Terminal Blocks - Accessories - Marker Strips
Type: Label, Snap In
Color: White
Package: Bulk
For Use With/Related Products: DIN Rail and Panel Mount Terminal Blocks
Standard Package: 100
Legend: Numbers, 281 through 290
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Mfr: Altech Corporation
Base Product Number: MT5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1081116-MT5/V-281-290
Product Name Connectors, Interconnects - Terminal Blocks - Accessories - Marker Strips
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N 90° Plug - 111136 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details