Altech Corp. Connectors, Interconnects - Terminal Blocks - Accessories - Marker Strips MT2/H-441-450

Description
Win Source Part Number: 1031773-MT2/H-441-45 0 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Marker Strips Series: * Package: Bulk Standard Package: 100 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Mfr: Altech Corporation Base Product Number: MT2
Request a Quote
Description
Win Source Part Number: 1031773-MT2/H-441-45 0 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Marker Strips Series: * Package: Bulk Standard Package: 100 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Mfr: Altech Corporation Base Product Number: MT2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Accessories - Marker Strips - 1031773-MT2/H-441-450 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Accessories - Marker Strips
1031773-MT2/H-441-450
Connectors, Interconnects - Terminal Blocks - Accessories - Marker Strips 1031773-MT2/H-441-450
Win Source Part Number: 1031773-MT2/H-441-45 0 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Marker Strips Series: * Package: Bulk Standard Package: 100 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Mfr: Altech Corporation Base Product Number: MT2

Win Source Part Number: 1031773-MT2/H-441-450
Category: Connectors, Interconnects>Terminal Blocks - Accessories - Marker Strips
Series: *
Package: Bulk
Standard Package: 100
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Mfr: Altech Corporation
Base Product Number: MT2

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1031773-MT2/H-441-450
Product Name Connectors, Interconnects - Terminal Blocks - Accessories - Marker Strips
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 026-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details