Altech Corp. Connectors, Interconnects - Terminal Blocks - Accessories - Marker Strips MT2/H-31-40

Description
Win Source Part Number: 1061560-MT2/H-31-40 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Marker Strips Series: * Package: Bulk Standard Package: 100 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Mfr: Altech Corporation Base Product Number: MT2
Request a Quote
Description
Win Source Part Number: 1061560-MT2/H-31-40 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Marker Strips Series: * Package: Bulk Standard Package: 100 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Mfr: Altech Corporation Base Product Number: MT2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Accessories - Marker Strips - 1061560-MT2/H-31-40 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Accessories - Marker Strips
1061560-MT2/H-31-40
Connectors, Interconnects - Terminal Blocks - Accessories - Marker Strips 1061560-MT2/H-31-40
Win Source Part Number: 1061560-MT2/H-31-40 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Marker Strips Series: * Package: Bulk Standard Package: 100 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Mfr: Altech Corporation Base Product Number: MT2

Win Source Part Number: 1061560-MT2/H-31-40
Category: Connectors, Interconnects>Terminal Blocks - Accessories - Marker Strips
Series: *
Package: Bulk
Standard Package: 100
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Mfr: Altech Corporation
Base Product Number: MT2

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1061560-MT2/H-31-40
Product Name Connectors, Interconnects - Terminal Blocks - Accessories - Marker Strips
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Compact Flash - 10017964-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
2 suppliers
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details