Altech Corp. Overload Relays MT-32/3K-0.4

Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT-32/3K-0.4 is an overload relay with a setting range of 0.25-0.4A, designed for use with MC series contactors. It is classified as a Class 10A relay with differential typical operation and is compatible with Frame Size 22AF and 40AF mounting systems. The relay provides thermal overload protection for motor circuits and is part of a family of relays with standardized setting ranges from 0.1A to 40A. It features direct mounting capability and meets UL508 standards for use with Altech contactors.

Datasheet Summary
Powered by GS/AI

The MT-32/3K-0.4 is an overload relay with a setting range of 0.25-0.4A, designed for use with MC series contactors. It is classified as a Class 10A relay with differential typical operation and is compatible with Frame Size 22AF and 40AF mounting systems. The relay provides thermal overload protection for motor circuits and is part of a family of relays with standardized setting ranges from 0.1A to 40A. It features direct mounting capability and meets UL508 standards for use with Altech contactors.

Suppliers

Company
Product
Description
Supplier Links
Overload Relays - MT-32/3K-0.4 - Altech Corp.
Flemington, NJ, USA
Overload Relays
MT-32/3K-0.4
Overload Relays MT-32/3K-0.4
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948

Features:

  • 8 Frame Sizes
  • 1/2HP up to 600HP @ 480V AC
  • Direct Mounting Overload Relays
  • Degree of protection:IP20
  • Flame Resistance:According to UL948
Buy Now Datasheet
Relays - MT-32/3K-0.4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Overload Relay for MC-9B~40A

Overload Relay for MC-9B~40A

Buy Now
Sheung Wan, Hong Kong
Industrial Relays
MT-32/3K-0.4
Industrial Relays MT-32/3K-0.4
Industrial Relays Overload Relay for MC-9B~40A

Industrial Relays Overload Relay for MC-9B~40A

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number MT-32/3K-0.4 MT-32/3K-0.4 MT-32/3K-0.4
Product Name Overload Relays Relays Industrial Relays
Mounting Bracket (Flange) Mount
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA12.1224 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Safety Relays - 56.OA03.2453N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Relays - 56.OA01.2422C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers