Altech Corp. Circuit Breakers - MS10 MS10

Description
Manufacturer: Altech corporation Win Source Part Number: 885937-MS10 Series: MS Features: Circuit Breaker Manual Motor Controller 10A 600 V AC DC Push to Reset DIN Rail Package: Bulk Mounting: DIN Rail Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2 MSL Level: 1 (Unlimited) HTSUS: 8536.20.0020 Other Part Number: MS10-ND, 1920-2087
Request a Quote Datasheet
Description
Manufacturer: Altech corporation Win Source Part Number: 885937-MS10 Series: MS Features: Circuit Breaker Manual Motor Controller 10A 600 V AC DC Push to Reset DIN Rail Package: Bulk Mounting: DIN Rail Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2 MSL Level: 1 (Unlimited) HTSUS: 8536.20.0020 Other Part Number: MS10-ND, 1920-2087
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - MS10 - MS10 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - MS10
MS10
Circuit Breakers - MS10 MS10
Manufacturer: Altech corporation Win Source Part Number: 885937-MS10 Series: MS Features: Circuit Breaker Manual Motor Controller 10A 600 V AC DC Push to Reset DIN Rail Package: Bulk Mounting: DIN Rail Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2 MSL Level: 1 (Unlimited) HTSUS: 8536.20.0020 Other Part Number: MS10-ND, 1920-2087

Manufacturer: Altech corporation
Win Source Part Number: 885937-MS10
Series: MS
Features: Circuit Breaker Manual Motor Controller 10A 600 V AC DC Push to Reset DIN Rail
Package: Bulk
Mounting: DIN Rail
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2
MSL Level: 1 (Unlimited)
HTSUS: 8536.20.0020
Other Part Number: MS10-ND, 1920-2087

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number MS10
Product Name Circuit Breakers - MS10
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1-1393248-0 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 486-2327-ND - DigiKey
Specs
Rated Current 12 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details