Altech Corp.
Enclosures Accessories and Hardware
MM1013-24V
Description
PLC, Compact, 24VDC
Request a Quote
Email Supplier
Description
PLC, Compact, 24VDC
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
MM1013-24V |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Material
ABS
Features
Flame Retardant
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
5 inch (127 mm)
Width
3 inch (76.2 mm)
View Details
4 suppliers