The MIP2510-5.08-IQ is a fixed PCB terminal block from Altech Corp. designed for 5.08mm pin spacing. It features a modular design with a screw cage clamp type, suitable for reliable connections in various applications. The terminal block supports a current rating of 24A at 300V and accommodates wire sizes ranging from 30 to 14 AWG. The body is made from polyamide, ensuring durability, while the screws are galvanized steel, providing corrosion resistance. The product has a temperature limit of 105¬8C and meets UL94V-0 flammability standards. Installation requires a PCB hole size of 1.5mm, with a recommended torque of 0.5Nm. This terminal block is available in multiple pole configurations, making it versatile for different circuit designs.
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive.
Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated.
Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
| Altech Corp. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | MIP2510-5.08-IQ |
| Product Name | 5.00 and 5.08mm Pin Spacing – Fixed PCB Blocks |
| Mounting Options | PCB |
| Termination Options | Screw Clamp |
| Approvals | UL Recognized Component Mark (US and Canadian); IEC |
| Terminal Block Type | Single Feed Through; PCB Terminal Blocks |
| # of Contacts | 10 |