Altech Corp. Terminal Blocks MI-253 (5,00)

Description
PCB Term, 5mm PS, 45 Deg
Request a Quote
Description
PCB Term, 5mm PS, 45 Deg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - MI-253 (5,00) - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
MI-253 (5,00)
Terminal Blocks MI-253 (5,00)
PCB Term, 5mm PS, 45 Deg

PCB Term, 5mm PS, 45 Deg

Buy Now
PCB, Terminal Block; 30-14 AWG; 3; 45 deg; 15/16 A; 300/450 V; M3; Screw Cage - 70077092 - Allied Electronics, Inc.
Fort Worth, TX, USA
PCB, Terminal Block; 30-14 AWG; 3; 45 deg; 15/16 A; 300/450 V; M3; Screw Cage
70077092
PCB, Terminal Block; 30-14 AWG; 3; 45 deg; 15/16 A; 300/450 V; M3; Screw Cage 70077092
Terminal Block, 30-14 AWG, 45 ° Orientation, 15⁄16 A, 300⁄450 V, Screw Galvanized Steel Ideal for industrial applications where frequent wire terminations occur. UL, CSA, IEC/VDE. MI-25 (5.00). 5 mm (0.197") pin spacing, 15 A, 300 V, 30-14 AWG. 16.3 mm (0.64") high. 0.7 × 0.9 mm (0.028 × 0.035") rectangular pins. Color: Green. Front, Top, 45° Wire Entry Up to 15 A, 300 V, 26-12 AWG Single, Double Levels Modular Construction

Terminal Block, 30-14 AWG, 45 ° Orientation, 15⁄16 A, 300⁄450 V, Screw Galvanized Steel
Ideal for industrial applications where frequent wire terminations occur. UL, CSA, IEC/VDE.
MI-25 (5.00). 5 mm (0.197") pin spacing, 15 A, 300 V, 30-14 AWG. 16.3 mm (0.64") high. 0.7 × 0.9 mm (0.028 × 0.035") rectangular pins. Color: Green.

  • Front, Top, 45° Wire Entry
  • Up to 15 A, 300 V, 26-12 AWG
  • Single, Double Levels
  • Modular Construction
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number MI-253 (5,00) 70077092
Product Name Terminal Blocks PCB, Terminal Block; 30-14 AWG; 3; 45 deg; 15/16 A; 300/450 V; M3; Screw Cage
Mounting Options PCB PCB
Orientation 45 Degree Entry 45 Degree Entry
Termination Options Screw Clamp; Fixed/Solder
Approvals UL Recognized Component Mark (US and Canadian)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-08A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSGXX006 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details