Altech Corp. Terminal Blocks - Wire to Board MI-253 (45)

Description
TERM BLOCK 3POS 45DEG 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 3POS 45DEG 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1920-1360-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1920-1360-ND
Terminal Blocks - Wire to Board 1920-1360-ND
TERM BLOCK 3POS 45DEG 5.08MM PCB

TERM BLOCK 3POS 45DEG 5.08MM PCB

Buy Now Datasheet
Terminal Blocks - MI-253 (45) - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
MI-253 (45)
Terminal Blocks MI-253 (45)
PCB Terminal,5.08mm PS

PCB Terminal,5.08mm PS

Buy Now
Fort Worth, TX, USA
TERMINAL BLOCK, 45 DEGREE WIRE ENTRY, 3POLE
70077387
TERMINAL BLOCK, 45 DEGREE WIRE ENTRY, 3POLE 70077387
Ideal for industrial applications where frequent wire terminations occur. UL, CSA, IEC/VDE. MI-25 (45). 5.08 mm (0.200") pin spacing, 15 A, 300 V, 30-14 AWG. 16.3 mm (0.64") high. 0.7 × 0.9 mm (0.028 × 0.035") rectangular pins. Color: Green. Front, Top, 45° Wire Entry Up to 15 A, 300 V, 26-12 AWG Single, Double Levels Modular Construction

Ideal for industrial applications where frequent wire terminations occur. UL, CSA, IEC/VDE.
MI-25 (45). 5.08 mm (0.200") pin spacing, 15 A, 300 V, 30-14 AWG. 16.3 mm (0.64") high. 0.7 × 0.9 mm (0.028 × 0.035") rectangular pins. Color: Green.

  • Front, Top, 45° Wire Entry
  • Up to 15 A, 300 V, 26-12 AWG
  • Single, Double Levels
  • Modular Construction
Supplier's Site
Fixed Terminal Blocks - MI-253 (45) - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
MI-253 (45)
Fixed Terminal Blocks MI-253 (45)
Fixed Terminal Blocks PCB5mm 45Deg

Fixed Terminal Blocks PCB5mm 45Deg

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1920-1360-ND MI-253 (45) 70077387 MI-253 (45)
Product Name Terminal Blocks - Wire to Board Terminal Blocks TERMINAL BLOCK, 45 DEGREE WIRE ENTRY, 3POLE Fixed Terminal Blocks
Mounting Options PCB PCB PCB PCB
Features Interlocking (Side)
# of Contacts 3 3
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Orientation 45 Degree Entry 45 Degree Entry; 90°
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 94.94 - Screw terminal (Box clamp) socket - 9494 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
PCB Terminal Blocks with Wire Guard - PSMXX0H6 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details