Altech Corp. Terminal Blocks MI-252 (5,00)

Description
PCB Term, 5mm PS, 45 Deg
Request a Quote
Description
PCB Term, 5mm PS, 45 Deg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - MI-252 (5,00) - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
MI-252 (5,00)
Terminal Blocks MI-252 (5,00)
PCB Term, 5mm PS, 45 Deg

PCB Term, 5mm PS, 45 Deg

Buy Now
PCB, Terminal Block; 30-14 AWG; 2; 45 deg; 15 A; 300 V; M3; Screw Cage; 1.3 mm - 70077090 - Allied Electronics, Inc.
Fort Worth, TX, USA
PCB, Terminal Block; 30-14 AWG; 2; 45 deg; 15 A; 300 V; M3; Screw Cage; 1.3 mm
70077090
PCB, Terminal Block; 30-14 AWG; 2; 45 deg; 15 A; 300 V; M3; Screw Cage; 1.3 mm 70077090
Fixed PCB Terminal Block, Screw Cage Clamp Type, 15 A, 300 V, 30-14 AWG Ideal for industrial applications where frequent wire terminations occur. UL, CSA, IEC/VDE. MI-25 (5.00). 5 mm (0.197") pin spacing, 15 A, 300 V, 30-14 AWG. 16.3 mm (0.64") high. 0.7 × 0.9 mm (0.028 × 0.035") rectangular pins. Color: Green. Front, Top, 45° Wire Entry Up to 15 A, 300 V, 26-12 AWG Single, Double Levels Modular Construction

Fixed PCB Terminal Block, Screw Cage Clamp Type, 15 A, 300 V, 30-14 AWG
Ideal for industrial applications where frequent wire terminations occur. UL, CSA, IEC/VDE.
MI-25 (5.00). 5 mm (0.197") pin spacing, 15 A, 300 V, 30-14 AWG. 16.3 mm (0.64") high. 0.7 × 0.9 mm (0.028 × 0.035") rectangular pins. Color: Green.

  • Front, Top, 45° Wire Entry
  • Up to 15 A, 300 V, 26-12 AWG
  • Single, Double Levels
  • Modular Construction
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number MI-252 (5,00) 70077090
Product Name Terminal Blocks PCB, Terminal Block; 30-14 AWG; 2; 45 deg; 15 A; 300 V; M3; Screw Cage; 1.3 mm
Mounting Options PCB PCB
Orientation 45 Degree Entry 45 Degree Entry
Termination Options Screw Clamp; Fixed/Solder
Approvals UL Recognized Component Mark (US and Canadian)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-08D2-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Pluggable Terminal Blocks - CTMXX0P9 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Polarized
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details