Altech Corp. Terminal Blocks MI-252 (45)

Description
PCB Terminal,5.08mm PS
Request a Quote Datasheet
Description
PCB Terminal,5.08mm PS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - MI-252 (45) - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
MI-252 (45)
Terminal Blocks MI-252 (45)
PCB Terminal,5.08mm PS

PCB Terminal,5.08mm PS

Buy Now
Fixed Terminal Blocks - MI-252 (45) - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
MI-252 (45)
Fixed Terminal Blocks MI-252 (45)
Fixed Terminal Blocks PCB Terminal, 5.08mm PS 2pL 45DEG 15A

Fixed Terminal Blocks PCB Terminal, 5.08mm PS 2pL 45DEG 15A

Buy Now Datasheet
PCB, Terminal Block; 30-14 AWG; 2; 45 deg; 15/16 A; 300/450 V; M3; Screw Cage - 70078285 - Allied Electronics, Inc.
Fort Worth, TX, USA
PCB, Terminal Block; 30-14 AWG; 2; 45 deg; 15/16 A; 300/450 V; M3; Screw Cage
70078285
PCB, Terminal Block; 30-14 AWG; 2; 45 deg; 15/16 A; 300/450 V; M3; Screw Cage 70078285
Fixed PCB Terminal Block, 15⁄16 A, 300⁄450 V, Galvanized Steel Screw Material, 30-14 AWG Ideal for industrial applications where frequent wire terminations occur. UL, CSA, IEC/VDE. MI-25 (45). 5.08 mm (0.200") pin spacing, 15 A, 300 V, 30-14 AWG. 16.3 mm (0.64") high. 0.7 × 0.9 mm (0.028 × 0.035") rectangular pins. Color: Green. Front, Top, 45° Wire Entry Up to 15 A, 300 V, 26-12 AWG Single, Double Levels Modular Construction

Fixed PCB Terminal Block, 15⁄16 A, 300⁄450 V, Galvanized Steel Screw Material, 30-14 AWG
Ideal for industrial applications where frequent wire terminations occur. UL, CSA, IEC/VDE.
MI-25 (45). 5.08 mm (0.200") pin spacing, 15 A, 300 V, 30-14 AWG. 16.3 mm (0.64") high. 0.7 × 0.9 mm (0.028 × 0.035") rectangular pins. Color: Green.

  • Front, Top, 45° Wire Entry
  • Up to 15 A, 300 V, 26-12 AWG
  • Single, Double Levels
  • Modular Construction
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number MI-252 (45) MI-252 (45) 70078285
Product Name Terminal Blocks Fixed Terminal Blocks PCB, Terminal Block; 30-14 AWG; 2; 45 deg; 15/16 A; 300/450 V; M3; Screw Cage
Mounting Options PCB PCB
Termination Options PCB Screw Clamp; Screw Screw Clamp; Fixed/Solder
Approvals VDE Component Mark; RoHS Compliant UL Recognized Component Mark (US and Canadian)
Terminal Block Type Fixed Terminal Blocks Single Feed Through
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-07A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
PCB Terminal Blocks with Wire Guard - MSMXX091 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details