Altech Corp. Terminal Blocks MI-252 (35)

Description
PCB Term, 5.08mm PS, 35 Deg
Request a Quote Datasheet
Description
PCB Term, 5.08mm PS, 35 Deg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - MI-252 (35) - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
MI-252 (35)
Terminal Blocks MI-252 (35)
PCB Term, 5.08mm PS, 35 Deg

PCB Term, 5.08mm PS, 35 Deg

Buy Now
PCB, Terminal Block; 30 to 14 AWG; 2; 35 deg; 15/16 A; 300/450 V; M3; Screw Cag - 70078562 - Allied Electronics, Inc.
Fort Worth, TX, USA
PCB, Terminal Block; 30 to 14 AWG; 2; 35 deg; 15/16 A; 300/450 V; M3; Screw Cag
70078562
PCB, Terminal Block; 30 to 14 AWG; 2; 35 deg; 15/16 A; 300/450 V; M3; Screw Cag 70078562
15⁄16 A, 300⁄450 V, 30-14 AWG, Screw Cage Clamp, M3 Screw Size, Fixed PCB Terminal Block MI-25 (35°). 5.08 mm (0.20") pin spacing. Mounting Position: 35°. 16 A, 300 V, 14-12 AWG. Color: Green. Modular design

15⁄16 A, 300⁄450 V, 30-14 AWG, Screw Cage Clamp, M3 Screw Size, Fixed PCB Terminal Block
MI-25 (35°). 5.08 mm (0.20") pin spacing. Mounting Position: 35°. 16 A, 300 V, 14-12 AWG. Color: Green.
Modular design

Supplier's Site
Fixed Terminal Blocks - MI-252 (35) - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
MI-252 (35)
Fixed Terminal Blocks MI-252 (35)
Fixed Terminal Blocks PCB5.08mm 35Deg

Fixed Terminal Blocks PCB5.08mm 35Deg

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number MI-252 (35) 70078562 MI-252 (35)
Product Name Terminal Blocks PCB, Terminal Block; 30 to 14 AWG; 2; 35 deg; 15/16 A; 300/450 V; M3; Screw Cag Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp; Fixed/Solder Through Hole
Approvals UL Recognized Component Mark (US and Canadian) VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Fixed Terminal Blocks
Orientation 35 deg 45 Degree Entry; 90°
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Type 93.62 – Screw terminal socket - 9362 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CSA, CE-2, cRUus, ukca, EAC-1, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
ESP Junction & Terminal boxes - increased safety grp enclosures and junction boxes 07 51 ex e ii - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -51 to 27 C (-60 to 80 F)
Body Material glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
Eurostyle Terminal Strips - PA14HDS-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Terminal Strip
Termination Options Elevator Clamps
Features Customizaton
View Details