Altech Corp. Terminal Blocks MI-2513 (35)

Description
PCB Term, 5.08mm PS, 35 Deg
Request a Quote Datasheet
Description
PCB Term, 5.08mm PS, 35 Deg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - MI-2513 (35) - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
MI-2513 (35)
Terminal Blocks MI-2513 (35)
PCB Term, 5.08mm PS, 35 Deg

PCB Term, 5.08mm PS, 35 Deg

Buy Now
Fixed Terminal Blocks - MI-2513 (35) - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
MI-2513 (35)
Fixed Terminal Blocks MI-2513 (35)
Fixed Terminal Blocks PCB Term, 5.08mm PS, 35 Deg

Fixed Terminal Blocks PCB Term, 5.08mm PS, 35 Deg

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number MI-2513 (35) MI-2513 (35)
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB
Termination Options Screw Clamp; Screw
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 13
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-22D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 22
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 5 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6783 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details