The MHSP-254 is a 5.08 mm pin spacing, fixed printed circuit board terminal block with a screw-cage clamp, designed for vertical wire entry. It has a 4-pole configuration, measures 20.3 mm in length, and is rated for 15 A at 300 V or 24 A at 450 V with wire ranges of 30-14 AWG, 2.5 mm² stranded, or 4.0 mm² solid. The terminal body is made of polyamide, the screw is galvanized steel, and the clamp is nickel-plated brass, with flammability rating UL94V-0 and operating temperature limit of 105°C UL / 125°C IEC. The housing is green, and the terminal pins are tin-plated brass. Mounting requires a 1.5 mm hole and 0.5 Nm torque.
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive.
Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated.
Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | MHSP-254 | MHSP-254 |
| Product Name | 5.08mm Pin Spacing – Fixed PCB Blocks | Terminal Blocks |
| Mounting Options | PCB | PCB |
| Termination Options | Screw Clamp | |
| Approvals | UL Recognized Component Mark (US and Canadian); IEC | |
| Terminal Block Type | Single Feed Through; PCB Terminal Blocks | |
| # of Contacts | 4 |