Altech Corp. 5.08mm Pin Spacing – Fixed PCB Blocks MHSP-2524

Description
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated. Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
Request a Quote
Description
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated. Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MHSP-2524 is a fixed PCB terminal block from Altech Corp. featuring a pin spacing of 5.08mm. It is designed for vertical orientation and utilizes a screw-cage clamp type for secure wire connections. This terminal block supports a current rating of 15A at 300V and 24A at 450V, accommodating wire sizes from 30 to 14 AWG for stranded wires and up to 4.0mm² for solid wires. The body is made from polyamide with a UL94V-0 flammability rating, ensuring durability and safety in various applications. The installation requires an M3 screw size and a PCB hole size of 1.5mm, with a recommended torque of 0.5Nm. The product is available in multiple pole configurations, making it suitable for a range of circuit board designs.

Datasheet Summary
Powered by GS/AI

The MHSP-2524 is a fixed PCB terminal block from Altech Corp. featuring a pin spacing of 5.08mm. It is designed for vertical orientation and utilizes a screw-cage clamp type for secure wire connections. This terminal block supports a current rating of 15A at 300V and 24A at 450V, accommodating wire sizes from 30 to 14 AWG for stranded wires and up to 4.0mm² for solid wires. The body is made from polyamide with a UL94V-0 flammability rating, ensuring durability and safety in various applications. The installation requires an M3 screw size and a PCB hole size of 1.5mm, with a recommended torque of 0.5Nm. The product is available in multiple pole configurations, making it suitable for a range of circuit board designs.

Suppliers

Company
Product
Description
Supplier Links
5.08mm Pin Spacing – Fixed PCB Blocks - MHSP-2524 - Altech Corp.
Flemington, NJ, USA
5.08mm Pin Spacing – Fixed PCB Blocks
MHSP-2524
5.08mm Pin Spacing – Fixed PCB Blocks MHSP-2524
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated. Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive.

Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated.

Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.

Buy Now Datasheet
Terminal Blocks - MHSP-2524 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
MHSP-2524
Terminal Blocks MHSP-2524
PCB Term Block, 5.08mm

PCB Term Block, 5.08mm

Buy Now
Fixed Terminal Blocks - MHSP-2524 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
MHSP-2524
Fixed Terminal Blocks MHSP-2524
Fixed Terminal Blocks PCBBloc5.08mm 24pl Hor 24A Grn

Fixed Terminal Blocks PCBBloc5.08mm 24pl Hor 24A Grn

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number MHSP-2524 MHSP-2524 MHSP-2524
Product Name 5.08mm Pin Spacing – Fixed PCB Blocks Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Termination Options Screw Clamp Through Hole
Approvals UL Recognized Component Mark (US and Canadian); IEC VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through; PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 24 24
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.014 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - 30.557 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.005 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers
Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks - 30.613 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers