Altech Corp. 5.00mm Pin Spacing – Fixed PCB Blocks MHR-2522

Description
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated. Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
Request a Quote
Description
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated. Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MHR-2522 is a fixed PCB terminal block with a pin spacing of 5.00mm, designed for reliable electrical connections in various applications. It supports a current rating of 15A at 300V and 16A at 450V, accommodating wire sizes from 30 to 14 AWG for stranded wires and up to 4.0mm² for solid wires. The terminal block features a screw-cage clamp design, which provides secure wire retention and is suitable for heavy-duty applications. Constructed from polyamide with a UL94V-0 flammability rating, the MHR-2522 is built to withstand temperatures up to 105°C. The screw size is M3, and the recommended torque for installation is 0.5Nm. The product is available in multiple pole configurations, with lengths ranging from 10.0mm to 110.0mm, making it versatile for different circuit designs. This terminal block is suitable for applications requiring dependable connections without the need for wire lugs.

Datasheet Summary
Powered by GS/AI

The MHR-2522 is a fixed PCB terminal block with a pin spacing of 5.00mm, designed for reliable electrical connections in various applications. It supports a current rating of 15A at 300V and 16A at 450V, accommodating wire sizes from 30 to 14 AWG for stranded wires and up to 4.0mm² for solid wires. The terminal block features a screw-cage clamp design, which provides secure wire retention and is suitable for heavy-duty applications. Constructed from polyamide with a UL94V-0 flammability rating, the MHR-2522 is built to withstand temperatures up to 105°C. The screw size is M3, and the recommended torque for installation is 0.5Nm. The product is available in multiple pole configurations, with lengths ranging from 10.0mm to 110.0mm, making it versatile for different circuit designs. This terminal block is suitable for applications requiring dependable connections without the need for wire lugs.

Suppliers

Company
Product
Description
Supplier Links
5.00mm Pin Spacing – Fixed PCB Blocks - MHR-2522 - Altech Corp.
Flemington, NJ, USA
5.00mm Pin Spacing – Fixed PCB Blocks
MHR-2522
5.00mm Pin Spacing – Fixed PCB Blocks MHR-2522
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated. Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive.

Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated.

Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.

Buy Now Datasheet
Terminal Blocks - MHR-2522 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
MHR-2522
Terminal Blocks MHR-2522
PCB Term, 5mm PS, Rev. Horiz

PCB Term, 5mm PS, Rev. Horiz

Buy Now
Fixed Terminal Blocks - MHR-2522 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
MHR-2522
Fixed Terminal Blocks MHR-2522
Fixed Terminal Blocks PCB5mm Rev.Horiz 22pl 15AGrn

Fixed Terminal Blocks PCB5mm Rev.Horiz 22pl 15AGrn

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number MHR-2522 MHR-2522 MHR-2522
Product Name 5.00mm Pin Spacing – Fixed PCB Blocks Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp Through Hole
Approvals UL Recognized Component Mark (US and Canadian); IEC VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through; PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 22 22
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks - 30.623 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - 30.515 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminals - 2872.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H1.00/10-D
North American 18 AWG
View Details
Terminal Blocks - 30.512 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers