The MHE-272 is a 7.50 mm pin spacing, fixed printed circuit board terminal block with a screw-cage clamp, designed for vertical wire entry and modular assembly. It has two poles, a length of 15.0 mm, and is rated for 15 A at 300 V or 16 A at 750 V, with wire ranges of 30-14 AWG, 2.5 mm² stranded, or 4.0 mm² solid. The terminal uses a M3 screw with a torque of 0.5 Nm, has a PCB hole size of 1.3 mm, and a stripping length of 7.1 mm. The housing is made of polyamide with UL94V-0 flammability rating, the terminal is tin-plated brass, and the clamp is nickel-plated brass, operating at temperatures up to 105°C (UL) or 125°C (IEC). The housing color is green.
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive.
Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated.
Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
PCB Term Blk, 7.50mm, 2 Pole, Top wire,
Fixed Terminal Blocks PCB7.5mm Horiz.
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | MHE-272 | MHE-272 | MHE-272 |
| Product Name | 7.50mm Pin Spacing – Fixed PCB Blocks | Fixed Terminal Blocks | |
| Mounting Options | PCB | PCB | PCB |
| Termination Options | Screw Clamp | Through Hole | |
| Approvals | UL Recognized Component Mark (US and Canadian); IEC | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Single Feed Through; PCB Terminal Blocks | Fixed Terminal Blocks | |
| # of Contacts | 2 | 2 |