The MHE-258 is a 5.00mm pin spacing, fixed printed circuit board terminal block with a screw-cage clamp, designed for vertical wire entry. It supports 15A at 300V and 16A at 450V with wire ranges from 30-14 AWG, 2.5mm² stranded, or 4.0mm² solid. The terminal has a M3 screw with a torque of 0.5 Nm, a PCB hole size of 1.3mm, and a stripping length of 7.1mm. The body is made of polyamide with UL94V-0 flammability rating, and the terminal is tin-plated brass with a nickel-plated brass clamp rated to 105°C UL and 125°C IEC. The block is 40.0mm long, green in color, and operates within a temperature range of -40°C to 105°C. It is part of a modular design compatible with other 2- and 3-pole modules.
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive.
Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated.
Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
PCB Term Blk, 5.00mm, 8 Pole, Top wire,
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | MHE-258 | MHE-258 |
| Product Name | 5.00mm Pin Spacing – Fixed PCB Blocks | |
| Mounting Options | PCB | PCB |
| Termination Options | Screw Clamp | |
| Approvals | UL Recognized Component Mark (US and Canadian); IEC | |
| Terminal Block Type | Single Feed Through; PCB Terminal Blocks | |
| # of Contacts | 8 |